Status: | Active |
---|---|
Series: | FERD30M45C |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.58
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
900
in stock
|
Buy Now | |
element14
from US$0.72
|
900
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Advanced rectifier proprietary process |
Stable leakage current over reverse voltage |
Reduce leakage current |
Low forward voltage drop |
High frequency operation |
Product Specifications |
---|
DS9308 Field effect rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
SMD Field Effect Rectifier 45V 30A(2x15) | Schukat Electronic |
Diode, Dual, 45V, 30A, To-263-3 | Newark Electronics |
DIODE, DUAL, 45V, 30A, TO-263-3 | element14 |
Field-Effect Rectifier Diode (non Schottky) 45V 30A 3-Pin D2PAK T/R | Avnet Silica |
FERD30M45 Series 45 V (2x) 15 A SMT Field Effect Rectifier Diode - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a FERD30M45CG-TR?
Additional datasheets, footprints and schematics for FERD30M45CG-TR are listed on our Part Details page. You can also find images and similar parts to FERD30M45CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD30M45CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD30M45CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD30M45CG-TR fall under?
The FERD30M45CG-TR is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD30M45CG-TR when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD30M45CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD30M45CG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD30M45CG-TR have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for FERD30M45CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD30M45CG-TR often in real-time on the comparison pages.
What if I can't find stock of FERD30M45CG-TR?
You can fill out our help required form which you can use to request a quote for FERD30M45CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.