Status: | Unknown |
---|---|
Series: | FERD2 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Single |
Forward Voltage VF Max | 505mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Diode Case Style | PowerFLAT |
No. of Pins | 8Pins |
Product Range | FERD2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Standard Recovery |
RECT, STANDARD, 20A, 60V, POWERFLAT | Farnell |
Where can I find additional details, specifications and documents for a FERD20U60DJF-TR?
Additional datasheets, footprints and schematics for FERD20U60DJF-TR are listed on our Part Details page. You can also find images and similar parts to FERD20U60DJF-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD20U60DJF-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD20U60DJF-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD20U60DJF-TR fall under?
The FERD20U60DJF-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FERD20U60DJF-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD20U60DJF-TR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD20U60DJF-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FERD20U60DJF-TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FERD20U60DJF-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD20U60DJF-TR often in real-time on the comparison pages.
What if I can't find stock of FERD20U60DJF-TR?
You can fill out our help required form which you can use to request a quote for FERD20U60DJF-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.