Status: | Active |
---|---|
Series: | FERD20U50 |
RoHS: | Compliant |
Prices starting from US$0.30
ST patented rectifier process |
Stable leakage current over reverse voltage |
Low forward voltage drop |
High frequency operation |
ECOPACK®2 compliant |
Product Specifications |
---|
DS10223 50 V, 20 A field effect rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
STMicroelectronics, FERD20U50DJF-TR | RS |
Field-Effect Rectifier Diode (non Schottky) 50V 20A 8-Pin PowerFlAT T/R | EBV Elektronik |
FERD20U50 Series 50 V 20 A SMT Field Effect Rectifier Diode - PowerFlat (5x6) | Future Electronics |
RECT, STANDARD, 20A, 50V, POWERFLAT | Farnell |
Rectifier, Single, 50V, 20A, Powerflat | Newark Electronics |
Where can I find additional details, specifications and documents for a FERD20U50DJF-TR?
Additional datasheets, footprints and schematics for FERD20U50DJF-TR are listed on our Part Details page. You can also find images and similar parts to FERD20U50DJF-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD20U50DJF-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD20U50DJF-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD20U50DJF-TR fall under?
The FERD20U50DJF-TR is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD20U50DJF-TR when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD20U50DJF-TR you can contact the distributor directly for product support, shipping queries etc.
Is the FERD20U50DJF-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD20U50DJF-TR have stock available?
Authorised distributors including RS, EBV Elektronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FERD20U50DJF-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD20U50DJF-TR often in real-time on the comparison pages.
What if I can't find stock of FERD20U50DJF-TR?
You can fill out our help required form which you can use to request a quote for FERD20U50DJF-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.