Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
176
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
955
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
772
in stock
|
Buy Now | |
element14
from US$1.76
|
772
in stock
|
Buy Now | |
Farnell
from US$2.02
|
772
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.62
|
564
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,030
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$3.21
|
-
|
Buy Now | |
Avnet Asia
from US$4.94
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
30 A 600 V 50 ns Dual Common Cathode Through Hole Ultrafast Rectifier, TO-247AD | Future Electronics |
Ultrafast Rectifier Common Cathode 30A To247Ad | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
DiodeSwitching600V30A3-Pin(3+Tab) | RS |
Diode Switching 600V 30A 3-Pin(3+Tab) TO-247AD Tube | EBV Elektronik |
FEP30JP-E3/45, Dual Diode, Common Cathode, 600V 30A, 50ns, 3-Pin TO-247AD | Siliconix / Vishay FEP30JP-E3/45 | RS Americas |
30A 600V UF T0247AD | TTI Europe |
Where can I find additional details, specifications and documents for a FEP30JP-E3/45?
Additional datasheets, footprints and schematics for FEP30JP-E3/45 are listed on our Part Details page. You can also find images and similar parts to FEP30JP-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEP30JP-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEP30JP-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEP30JP-E3/45 fall under?
The FEP30JP-E3/45 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to FEP30JP-E3/45 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEP30JP-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the FEP30JP-E3/45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FEP30JP-E3/45 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FEP30JP-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEP30JP-E3/45 often in real-time on the comparison pages.
What if I can't find stock of FEP30JP-E3/45?
You can fill out our help required form which you can use to request a quote for FEP30JP-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.