Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
83
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
1,113
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
444
in stock
|
Buy Now | |
element14
from US$0.67
|
83
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
50
in stock
|
Buy Now | |
Avnet America
-
|
444
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 35ns |
RoHS Compliant | Yes |
16 A 400 V 50 ns Dual Common Cathode Plastic Ultrafast Rectifier - TO-220AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
16A,400V,50Ns,dual Uf Rect Rohs Compliant: Yes |Vishay FEP16GT-E3/45 | Newark Electronics |
RECTIFIER 400V 16A TO220-3 | Rutronik |
Diode Switching 400V 16A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a FEP16GT-E3/45?
Additional datasheets, footprints and schematics for FEP16GT-E3/45 are listed on our Part Details page. You can also find images and similar parts to FEP16GT-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEP16GT-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEP16GT-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEP16GT-E3/45 fall under?
The FEP16GT-E3/45 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to FEP16GT-E3/45 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEP16GT-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the FEP16GT-E3/45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FEP16GT-E3/45 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for FEP16GT-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEP16GT-E3/45 often in real-time on the comparison pages.
What if I can't find stock of FEP16GT-E3/45?
You can fill out our help required form which you can use to request a quote for FEP16GT-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.