Status: | Unknown |
---|---|
Series: | FE Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 1.2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | FE Series |
Capacitor Case Style | - |
Capacitor Terminals | Through Hole |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating V DC | 1.2kV |
Film Capacitor Polypropylene 1200V 10% +Tol | Rapid Electronics |
Film Capacitor, Polypropylene, 1200V, 10% +Tol, 10% -Tol, 10Uf Rohs Compliant: Yes |Kyocera Avx FE37M6P0106KB | Newark Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a FE37M6P0106KB?
Additional datasheets, footprints and schematics for FE37M6P0106KB are listed on our Part Details page. You can also find images and similar parts to FE37M6P0106KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE37M6P0106KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE37M6P0106KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE37M6P0106KB fall under?
The FE37M6P0106KB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FE37M6P0106KB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE37M6P0106KB you can contact the distributor directly for product support, shipping queries etc.
Is the FE37M6P0106KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE37M6P0106KB have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for FE37M6P0106KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE37M6P0106KB often in real-time on the comparison pages.
What if I can't find stock of FE37M6P0106KB?
You can fill out our help required form which you can use to request a quote for FE37M6P0106KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.