Status: | Unknown |
---|---|
Series: | FE Series |
RoHS: | Unknown |
Capacitance | 20µF |
---|---|
Voltage Rating | 900V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | FE Series |
Capacitor Case Style | - |
Capacitor Terminals | Through Hole |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating V DC | 900V |
Power Film Capacitor, 20 uF, 900 V, ± 10%, PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a FE37M6C0206KB?
Additional datasheets, footprints and schematics for FE37M6C0206KB are listed on our Part Details page. You can also find images and similar parts to FE37M6C0206KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE37M6C0206KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE37M6C0206KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE37M6C0206KB fall under?
The FE37M6C0206KB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FE37M6C0206KB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE37M6C0206KB you can contact the distributor directly for product support, shipping queries etc.
Is the FE37M6C0206KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE37M6C0206KB have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for FE37M6C0206KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE37M6C0206KB often in real-time on the comparison pages.
What if I can't find stock of FE37M6C0206KB?
You can fill out our help required form which you can use to request a quote for FE37M6C0206KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.