Status: | Unknown |
---|---|
Series: | FE Series |
RoHS: | Unknown |
Capacitance | 1.5F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FE Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 20mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
ESR | 0.6ohm |
Capacitor Case Style | Coin |
Diameter | 44.5mm |
Height | 18.5mm |
SVHC | No SVHC (15-Jan-2018) |
Cap, 1.5F, 5.5V, Super Cap, Radial | Newark Electronics |
CAP, 1.5F, 5.5V, SUPER CAP, RADIAL | element14 |
KEMET Ultra Capacitor, 1.5F, 5.5V | Distrelec |
Where can I find additional details, specifications and documents for a FE0H155ZF?
Additional datasheets, footprints and schematics for FE0H155ZF are listed on our Part Details page. You can also find images and similar parts to FE0H155ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE0H155ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE0H155ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE0H155ZF fall under?
The FE0H155ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FE0H155ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE0H155ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FE0H155ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE0H155ZF have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, TTI Europe and Farnell have stock available or on a lead time for FE0H155ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE0H155ZF often in real-time on the comparison pages.
What if I can't find stock of FE0H155ZF?
You can fill out our help required form which you can use to request a quote for FE0H155ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.