Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.066ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -900mV |
Power Dissipation Pd | 1.9W |
Transistor Case Style | WL-CSP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
MOSFET, P CH, -20V, -3A, WL-CSP | Farnell |
Transistor | Newark Electronics |
Where can I find additional details, specifications and documents for a FDZ193P?
Additional datasheets, footprints and schematics for FDZ193P are listed on our Part Details page. You can also find images and similar parts to FDZ193P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDZ193P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDZ193P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDZ193P fall under?
The FDZ193P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDZ193P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDZ193P you can contact the distributor directly for product support, shipping queries etc.
Is the FDZ193P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDZ193P have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FDZ193P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDZ193P often in real-time on the comparison pages.
What if I can't find stock of FDZ193P?
You can fill out our help required form which you can use to request a quote for FDZ193P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.