Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
30,000
in stock
|
Buy Now | |
element14
from US$0.14
|
640
in stock
|
Buy Now | |
Farnell
from US$0.14
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Q1 N-Channel Max. RDS(on) = 0.7 Ω at VGS = 4.5 V, ID = 600 mA Max. RDS(on) = 0.85 Ω at VGS = 2.5 V, ID = 500 mA Max. RDS(on) = 1.25 Ω at VGS = 1.8 V, ID = 150 mA |
Q2 P-Channel Max. RDS(on) = 1.2 Ω at VGS = -4.5 V, ID = -350 mA Max. RDS(on) = 1.6 Ω at VGS = -2.5 V, ID = -300 mA Max. RDS(on) = 2.7 Ω at VGS = -1.8 V, ID = -150 mA |
ESD Protection Diode (note 3 ) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Power Supply Converter Circuits |
End Products |
---|
Level Shifting |
Load/Power Switching Cell Phones, Pagers |
Description | FDY4000CZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | ±1.5 |
ID Max (A) | N: 0.6, P: -0.35 |
PD Max (W) | 0.625 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N: 850, P: 1600 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 7000, P: 1200 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - 1 |
Qg Typ @ VGS = 10 V (nC) | 1 |
Ciss Typ (pF) | 100 |
Package Type | SOT-563 |
Trans MOSFET N/P-CH 20V 0.6A/0.35A 6-Pin SOT-563F T/R | Avnet Asia |
MOSFET, DUAL, NP, SC89-6 | element14 |
Mosfet, N/P-Ch, 20V, 0.6A, Sc-89 | Newark Electronics |
MOSFET N/P-Ch 20V 0.6A/0.35A SOT563F | RS |
Dual N & P-Channel 20 V 700 mOhm Complementary PowerTrench Mosfet - SC-89-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDY4000CZ?
Additional datasheets, footprints and schematics for FDY4000CZ are listed on our Part Details page. You can also find images and similar parts to FDY4000CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDY4000CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDY4000CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDY4000CZ fall under?
The FDY4000CZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDY4000CZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDY4000CZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDY4000CZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDY4000CZ have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for FDY4000CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDY4000CZ often in real-time on the comparison pages.
What if I can't find stock of FDY4000CZ?
You can fill out our help required form which you can use to request a quote for FDY4000CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.