Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,980
in stock
|
Buy Now | |
element14
from US$0.20
|
15,910
in stock
|
Buy Now | |
Farnell
from US$0.20
|
15,910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
600 mA, 20 V |
RDS(ON) = 700 mΩ @ VGS = 4.5 V |
RDS(ON) = 850 mΩ @ VGS = 2.5 V |
ESD Protection Diode (note 3 ) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Li-Ion Battery Pack |
Description | FDY300NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.3 |
ID Max (A) | 0.6 |
PD Max (W) | 0.625 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 850 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 700 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.8 |
Qg Typ @ VGS = 10 V (nC) | 0.8 |
Ciss Typ (pF) | 60 |
Package Type | SOT-523FL |
MOSFET, N, SMD, SC89 | element14 |
MOSFET N-Channel 20V 0.6A SC-89 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 20V, 0.00024Ohm, 600Ma, Sc-89-3 | Newark Electronics |
Single N-Channel 20 V 700 mOhm 2.5V Specified PowerTrench Mosfet - SC-89-3 | Future Electronics |
Transistor, Single N-channel, 2.5V, MOSFET, 0.6A, 625mW, -55 to 150C, SC-89 | ON Semiconductor FDY300NZ | RS Americas |
Where can I find additional details, specifications and documents for a FDY300NZ?
Additional datasheets, footprints and schematics for FDY300NZ are listed on our Part Details page. You can also find images and similar parts to FDY300NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDY300NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDY300NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDY300NZ fall under?
The FDY300NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDY300NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDY300NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDY300NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDY300NZ have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FDY300NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDY300NZ often in real-time on the comparison pages.
What if I can't find stock of FDY300NZ?
You can fill out our help required form which you can use to request a quote for FDY300NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.