Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | 350mA |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1.03V |
Power Dissipation Pd | 625mW |
Transistor Case Style | SC-89 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Continuous Drain Current Id P Channel | -350mA |
Current Id Max | -350mA |
Drain Source Voltage Vds P Channel | -20V |
Module Configuration | Dual |
On Resistance Rds(on) P Channel | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 1A |
SMD Marking | A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -20V |
Voltage Vgs Rds on Measurement | -4.5V |
Voltage Vgs th Max | -1.5V |
Transistor MOSFET Array Dual P-CH 20V 350mA 6-Pin SOT-563 T/R | Avnet America |
MOSFET, DUAL, P, SMD, SC89 | element14 |
Transistor,mosfet,matched Pair,p-Channel,20V V(Br)Dss,350Ma I(D),tsop |Onsemi FDY2000PZ | Newark Electronics |
Where can I find additional details, specifications and documents for a FDY2000PZ?
Additional datasheets, footprints and schematics for FDY2000PZ are listed on our Part Details page. You can also find images and similar parts to FDY2000PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDY2000PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDY2000PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDY2000PZ fall under?
The FDY2000PZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDY2000PZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDY2000PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDY2000PZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDY2000PZ have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for FDY2000PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDY2000PZ often in real-time on the comparison pages.
What if I can't find stock of FDY2000PZ?
You can fill out our help required form which you can use to request a quote for FDY2000PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.