Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
-150 mA, 20 V |
RDS(ON) = 8 Ω @ VGS = -4.5 V |
RDS(ON) = 12 Ω @ VGS = -2.5 V |
ESD protection diode (note 3) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
Li-Ion Battery Pack |
Description | FDY101PZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -0.15 |
PD Max (W) | 0.625 0.635 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 12000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 8000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.8 1 |
Qg Typ @ VGS = 10 V (nC) | 1 |
Ciss Typ (pF) | 100 |
Package Type | SOT-523FL |
MOSFET, P, SC89 SMD | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, 150 Ma, 20 V, 8 Ohm, -4.5 V, -1 V Rohs Compliant: Yes |Onsemi FDY101PZ | Newark Electronics |
Trans MOSFET P-CH 20V 0.15A 3-Pin SC-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDY101PZ?
Additional datasheets, footprints and schematics for FDY101PZ are listed on our Part Details page. You can also find images and similar parts to FDY101PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDY101PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDY101PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDY101PZ fall under?
The FDY101PZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDY101PZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDY101PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDY101PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDY101PZ have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for FDY101PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDY101PZ often in real-time on the comparison pages.
What if I can't find stock of FDY101PZ?
You can fill out our help required form which you can use to request a quote for FDY101PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.