Status: | Active |
---|---|
Series: | FDV304P |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
No stock
|
Buy Now | |
Future Electronics | US$0.07 |
1,068,000
|
Buy Now | |
element14 | US$0.24 |
57,886
|
Buy Now | |
Farnell Contract | US$0.22 |
57,885
|
Buy Now | |
Newark Electronics | US$0.13 |
57,885
|
Buy Now | |
Micros | US$0.09 |
15,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.12 |
448
|
Buy Now | |
Chip One Stop | US$0.08 |
29
|
Buy Now | |
Avnet Silica | - |
1,152,000
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now | |
Avnet Asia | US$0.08 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
-25 V, -0.46 A continuous, -1.5 A Peak. RDS(ON) = 1.1 Ω @ VGS = -4.5 V, RDS(ON) = 1.5 Ω @ VGS = -2.7 V |
Very low level gate drive requirements allowing direct operation in 3V circuits. VGS(th) < 1.5V. |
Gate-Source Zener for ESD ruggedness. >6kV Human Body Model. |
Compact industry standard SOT-23 surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDV304P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -25 |
VGS Max (V) | -8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -0.46 |
PD Max (W) | 0.35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 1500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.1 |
Ciss Typ (pF) | 63 |
Package Type | SOT-23-3 |
P-Channel 25 V 1.5 Ohm Surface Mount Digital FET - SOT-23-3 | Future Electronics |
MOSFET, P, -25V, -0.46, SOT-23 | element14 |
Mosfet Transistor, P Channel, -460 Ma, -25 V, 1.22 Ohm, 2.7 V, -860 Mv Rohs Compliant: Yes |Onsemi FDV304P | Newark Electronics |
P-MOSFET 0.46A 25V 0.35W 1.1&ohm | Micros |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 25V 0.46A 3-Pin SOT-23 T/R | Avnet Silica |
MOSFET P-Channel 25V 0.46A SOT23 | RS |
Where can I find additional details, specifications and documents for a FDV304P?
Additional datasheets, footprints and schematics for FDV304P are listed on our Part Details page. You can also find images and similar parts to FDV304P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDV304P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDV304P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDV304P fall under?
The FDV304P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDV304P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDV304P you can contact the distributor directly for product support, shipping queries etc.
Is the FDV304P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDV304P have stock available?
Authorised distributors including Future Electronics, element14, Farnell Contract, Newark Electronics and Micros have stock available or on a lead time for FDV304P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDV304P often in real-time on the comparison pages.
What if I can't find stock of FDV304P?
You can fill out our help required form which you can use to request a quote for FDV304P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.