Status: | Active |
---|---|
Series: | FDV303N |
RoHS: | Compliant |
Prices starting from US$0.0465
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
37,500
in stock
|
Buy Now | |
element14
from US$0.18
|
300,424
in stock
|
Buy Now | |
Farnell
from US$0.12
|
218,803
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
41,441
in stock
|
Buy Now | |
Micros
from US$0.0490
|
26,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0465
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
959
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0490
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
25 V, 0.68 A continuous, 2 A Peak |
RDS(ON) = 0.45 Ω @ VGS= 4.5 V |
RDS(ON) = 0.6 Ω @ VGS= 2.7 V |
Very low level gate drive requirements allowing direct operation in 3V circuits. VGS(th) < 1.0V |
Gate-Source Zener for ESD ruggedness. >6kV Human Body Model |
Compact industry standard SOT-23 surface mount package |
Alternative to TN0200T and TN0201T |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDV303N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.68 |
PD Max (W) | 0.35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 600 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 450 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.3 |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 50 |
Package Type | SOT-23-3 |
MOSFET, N,25V, 680MA, SOT-23 | element14 |
N Channel Mosfet, 25V, 680Ma Sot-23 | Newark Electronics |
MOSFET N-Channel 25V 0.68A SOT23 | RS |
N-MOSFET 0.68A 25V 0.35W 0.45&ohm | Micros |
N-Channel 25 V 0.45 Ohm Surface Mount Digital FET - SOT-23-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 25V 0.68A 3-Pin SOT-23 T/R | Avnet America |
Transistor, digital FET, N-channel, MOSFET, 25V, 0.68A, 0.35W, SOT-23 | ON Semiconductor FDV303N | RS Americas |
Where can I find additional details, specifications and documents for a FDV303N?
Additional datasheets, footprints and schematics for FDV303N are listed on our Part Details page. You can also find images and similar parts to FDV303N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDV303N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDV303N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDV303N fall under?
The FDV303N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDV303N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDV303N you can contact the distributor directly for product support, shipping queries etc.
Is the FDV303N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDV303N have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Micros have stock available or on a lead time for FDV303N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDV303N often in real-time on the comparison pages.
What if I can't find stock of FDV303N?
You can fill out our help required form which you can use to request a quote for FDV303N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.