Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -120mA |
Drain Source Voltage Vds | -25V |
On Resistance Rds(on) | 7.9ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Temperature | 25°C |
ESD HBM | 6kV |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 500mA |
SMD Marking | 302P |
Tape Width | 8mm |
Voltage Vds Typ | -25V |
Voltage Vgs Max | -1V |
Voltage Vgs Rds on Measurement | -4.5V |
Voltage Vgs th Max | -1.5V |
Trans MOSFET P-CH 25V 0.12A 3-Pin SOT-23 T/R | Avnet America |
MOSFET, P, -25V, 0.12A, DIGITAL, SOT-23 | element14 |
MOSFET, P CH, -25V, -120MA, SOT-23 | Farnell |
P Channel Mosfet, -25V, 120Ma, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDV302P?
Additional datasheets, footprints and schematics for FDV302P are listed on our Part Details page. You can also find images and similar parts to FDV302P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDV302P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDV302P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDV302P fall under?
The FDV302P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDV302P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDV302P you can contact the distributor directly for product support, shipping queries etc.
Is the FDV302P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDV302P have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FDV302P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDV302P often in real-time on the comparison pages.
What if I can't find stock of FDV302P?
You can fill out our help required form which you can use to request a quote for FDV302P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.