FDV301N MOSFETs by ON Semiconductor

N-Channel Digital FET 25V, 0.22A, 4Ω

Status: Active
Series: FDV301N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This N-Channel logic level enhancement mode field effect transistor is produced using a proprietary, high cell density, DMOS technology. This very high density process is especially tailored to minimize on-state resistance. This device has been designed especially for low voltage applications as a replacement for digital transistors. Since bias resistors are not required, this one N-channel FET can replace several different digital transistors, with different bias resistor values.

Where to Buy

Prices starting from US$0.0262

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.0296
840,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0262
1,116,000
in stock
Buy Now
Logo for element14
element14
from US$0.0359
638,625
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0361
638,625
in stock
Buy Now
Logo for Micros
Micros
from US$0.0400
40,140
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0408
30,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
8,514
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0433
7,647
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
264,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
45,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.09
-
Buy Now

Features

• 25 V, 0.22 A continuous, 0.5 A Peak.
RDS(ON) = 5 Ω @ VGS= 2.7 V
RDS(ON) = 4 Ω @ VGS= 4.5 V
Very low level gate drive requirements allowing direct operation in 3V circuits. VGS(th) < 1.06
Gate-Source Zener for ESD ruggedness. >6kV Human Body Model
Replace multiple NPN digital transistors with one DMOS FET
Applications
This product is general usage and suitable for many different applications.

Specifications

Description FDV301N
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 25
VGS Max (V) 8
VGS(th) Max (V) 1.06
ID Max (A) 0.22
PD Max (W) 0.35
RDS(on) Max @ VGS = 2.5 V (mΩ) 5000
RDS(on) Max @ VGS = 4.5 V (mΩ) 4000
RDS(on) Max @ VGS = 10 V (mΩ) -
Qg Typ @ VGS = 4.5 V (nC) 0.49 1.64
Qg Typ @ VGS = 10 V (nC) 0.49
Ciss Typ (pF) 9.5
Package Type SOT-23-3

Alternative Descriptions

Trans MOSFET N-CH 25V 0.5A 3-Pin SOT-23 T/R | Avnet America
N-Channel 25 V 4 Ohm Surface Mount Digital FET - SOT-23-3 | Future Electronics
MOSFET, N, DIGITAL, 25V, REEL | element14
N-MOSFET 0.22A 25V 0.35W 4&ohm | Micros
N-LogL 25V 0,22A 0,35W 5R SOT23 | Schukat Electronic
N Channel Mosfet, 25V, 220Ma Sot-23 | Newark Electronics
Transistor: N-MOSFET | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDV301N?

Additional datasheets, footprints and schematics for FDV301N are listed on our Part Details page. You can also find images and similar parts to FDV301N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDV301N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDV301N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDV301N fall under?

The FDV301N is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to FDV301N when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDV301N you can contact the distributor directly for product support, shipping queries etc.

Is the FDV301N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FDV301N have stock available?

Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Micros have stock available or on a lead time for FDV301N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDV301N often in real-time on the comparison pages.

What if I can't find stock of FDV301N?

You can fill out our help required form which you can use to request a quote for FDV301N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay