Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Max rDS(on) = 236 mΩ at VGS = 10 V, ID = 2 A |
Max rDS(on) = 329 mΩ at VGS = 6 V, ID = 1.7 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
Fast switching speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Primary Switch |
End Products |
---|
Load Switch |
Description | FDT86246 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2 |
PD Max (W) | 2.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 236 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.7 |
Ciss Typ (pF) | 161 |
Package Type | SOT-223-4 / TO-261-4 |
Fet 150V 236 Mohm Sot223/Reel |Onsemi FDT86246 | Newark Electronics |
Trans MOSFET N-CH 150V 2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, N CH, 150V, 2A, SOT-223 | Farnell |
Where can I find additional details, specifications and documents for a FDT86246?
Additional datasheets, footprints and schematics for FDT86246 are listed on our Part Details page. You can also find images and similar parts to FDT86246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT86246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT86246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT86246 fall under?
The FDT86246 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT86246 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT86246 you can contact the distributor directly for product support, shipping queries etc.
Is the FDT86246 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT86246 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FDT86246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT86246 often in real-time on the comparison pages.
What if I can't find stock of FDT86246?
You can fill out our help required form which you can use to request a quote for FDT86246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.