Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.38
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
8,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Schukat Electronic
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 128 mΩ at VGS = 10 V, ID = 2.8 A |
Max rDS(on) = 178 mΩ at VGS = 6 V, ID = 2.4 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
Fast switching speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Consumer Appliances |
Primary Switch |
End Products |
---|
Load Switch |
Description | FDT86244 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.8 |
PD Max (W) | 2.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 128 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.8 |
Ciss Typ (pF) | 295 |
Package Type | SOT-223-4 / TO-261-4 |
Trans MOSFET N-CH 150V 2.8A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
MOSFET N-Channel 150V 2.8A SOT223 | RS |
Mosfet, N Channel, 150V, 2.8A, Sot-223 | Newark Electronics |
FDT86244 Series 150 V 128 mOhm N.Ch. SMT PowerTrench Mosfet - SOT-223-3 | Future Electronics |
N-Ch 150V 2,8A 2,2W 0,128R SOT223 | Schukat Electronic |
MOSFET, N CH, 150V, 2.8A, SOT-223 | Farnell |
Where can I find additional details, specifications and documents for a FDT86244?
Additional datasheets, footprints and schematics for FDT86244 are listed on our Part Details page. You can also find images and similar parts to FDT86244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT86244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT86244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT86244 fall under?
The FDT86244 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT86244 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT86244 you can contact the distributor directly for product support, shipping queries etc.
Is the FDT86244 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT86244 have stock available?
Authorised distributors including Avnet Asia, Avnet America, Kruse, RS and Newark Electronics have stock available or on a lead time for FDT86244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT86244 often in real-time on the comparison pages.
What if I can't find stock of FDT86244?
You can fill out our help required form which you can use to request a quote for FDT86244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.