Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,375
in stock
|
Buy Now | |
element14
from US$0.52
|
2,375
in stock
|
Buy Now | |
Farnell
from US$0.56
|
2,375
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 100 mΩ at VGS = 10 V, ID = 3.3 A |
Max rDS(on) = 145 mΩ at VGS = 4.5 V, ID = 2.7 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely usedsurface mount package |
HBM ESD protection level > 3 KV typical (Note 4) |
100% UIL tested |
RoHS Compliant |
Applications |
---|
Consumer Appliances |
End Products |
---|
DC-DC Switch |
Description | FDT86113LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 3.3 |
PD Max (W) | 2.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 145 |
RDS(on) Max @ VGS = 10 V (mΩ) | 100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.3 |
Ciss Typ (pF) | 234 |
Package Type | SOT-223-4 / TO-261-4 |
N-Channel 100 V 0.1 ohm Surface Mount PowerTrench Mosfet - SOT-223 | Future Electronics |
Mosfet, N Channel, 100V, 3.3A, Sot-223 | Newark Electronics |
MOSFET, N CH, 100V, 3.3A, SOT-223 | element14 |
MOSFET N-Channel 100V 3.3A SOT223 | RS |
Trans MOSFET N-CH 100V 3.3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Transistor, Single, N-channel, PowerTrench MOSFET, 100V, 3.3A, SOT-223 | ON Semiconductor FDT86113LZ | RS Americas |
Where can I find additional details, specifications and documents for a FDT86113LZ?
Additional datasheets, footprints and schematics for FDT86113LZ are listed on our Part Details page. You can also find images and similar parts to FDT86113LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT86113LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT86113LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT86113LZ fall under?
The FDT86113LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT86113LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT86113LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDT86113LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT86113LZ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDT86113LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT86113LZ often in real-time on the comparison pages.
What if I can't find stock of FDT86113LZ?
You can fill out our help required form which you can use to request a quote for FDT86113LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.