Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Max rDS(on) = 108 mΩ at VGS = 10 V, ID = 3.2 A |
Max rDS(on) = 153 mΩ at VGS = 4.5 V, ID = 2.7 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely usedsurface mount package |
HBM ESD protection level > 3 KV typical (Note 4) |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC-DC Conversion |
Description | FDT86106LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 3.2 |
PD Max (W) | 2.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 153 |
RDS(on) Max @ VGS = 10 V (mΩ) | 108 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.4 |
Ciss Typ (pF) | 234 |
Package Type | SOT-223-4 / TO-261-4 |
MOSFET N-Channel 100V 3.2A SOT223 | RS |
Mosfet Transistor, N Channel, 3.2 A, 100 V, 0.08 Ohm, 10 V, 1.5 V |Onsemi FDT86106LZ | Newark Electronics |
FDT86106LZ Series 100 V 3.2 A 108 mOhm N-Ch PowerTrench Mosfet - SOT-223-3 | Future Electronics |
Trans MOSFET N-CH 100V 3.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
MOSFET, N CH, 100V, 3.2A, SOT-223 | Farnell |
Where can I find additional details, specifications and documents for a FDT86106LZ?
Additional datasheets, footprints and schematics for FDT86106LZ are listed on our Part Details page. You can also find images and similar parts to FDT86106LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT86106LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT86106LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT86106LZ fall under?
The FDT86106LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT86106LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT86106LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDT86106LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT86106LZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDT86106LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT86106LZ often in real-time on the comparison pages.
What if I can't find stock of FDT86106LZ?
You can fill out our help required form which you can use to request a quote for FDT86106LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.