Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
No stock
|
Buy Now | |
Distrelec
from US$1.26
|
3,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
2,309
in stock
|
Buy Now | |
element14
from US$1.46
|
2,309
in stock
|
Buy Now | |
Farnell
from US$1.42
|
2,309
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Schukat Electronic
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 28 mΩ at VGS = 10 V, ID = 6.6 A |
Max rDS(on) = 38 mΩ at VGS = 4.5 V, ID = 5.5 A |
HBM ESD protection level > 6 kV typical (Note 4) |
Very low Qg and Qgd compared to competing trench technologies |
Fast switching speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Inverter |
End Products |
---|
DC-DC Conversion |
Synchronous Rectifier |
Description | FDT86102LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 6.6 |
PD Max (W) | 2.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 38 |
RDS(on) Max @ VGS = 10 V (mΩ) | 28 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.3 |
Ciss Typ (pF) | 1118 |
Package Type | SOT-223-4 / TO-261-4 |
onsemi MOSFET, N-Channel, 100V, 6.6A, SOT-223 | Distrelec |
Fet 100V 28.0 Mohm Sot223/Reel Rohs Compliant: Yes |Onsemi FDT86102LZ | Newark Electronics |
FET 100V 28.0 MOHM SOT223 / REEL 08AK6006 | element14 |
MOSFET N-Channel 100V 6.6A SOT223 | RS |
FDT86102LZ Series 100 V 6.6 A 28 mOhm N-Channel PowerTrench« MOSFET - SOT-223 | Future Electronics |
Trans MOSFET N-CH 100V 6.6A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
N-Ch 100V 6,6A 2,2W 0,028R SOT223 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDT86102LZ?
Additional datasheets, footprints and schematics for FDT86102LZ are listed on our Part Details page. You can also find images and similar parts to FDT86102LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT86102LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT86102LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT86102LZ fall under?
The FDT86102LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT86102LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT86102LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDT86102LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT86102LZ have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for FDT86102LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT86102LZ often in real-time on the comparison pages.
What if I can't find stock of FDT86102LZ?
You can fill out our help required form which you can use to request a quote for FDT86102LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.