Status: | Active |
---|---|
Series: | FDT3N40 |
RoHS: | Compliant |
RDS(on) = 3.4Ω ( Max.)@ VGS = 10V, ID = 1A |
Low gate charge ( Typ. 4.5nC) |
Low Crss ( Typ. 3.7pF) |
100% avalanche tested |
Applications |
---|
LED TV |
Uninterruptible Power Supplies |
End Products |
---|
Lighting |
Description | FDT3N40 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 400 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 2 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3400 |
Qg Typ @ VGS = 4.5 V (nC) | 10.7 |
Qg Typ @ VGS = 10 V (nC) | 4.5 |
Ciss Typ (pF) | 173 |
Package Type | SOT-223-4 / TO-261-4 |
Uf 400V 3.4Ohm Sot223 Rohs Compliant: Yes |Onsemi FDT3N40TF | Newark Electronics |
MOSFET, N-CH, 400V, 2A, SOT-223-3 | element14 |
Where can I find additional details, specifications and documents for a FDT3N40TF?
Additional datasheets, footprints and schematics for FDT3N40TF are listed on our Part Details page. You can also find images and similar parts to FDT3N40TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT3N40TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT3N40TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT3N40TF fall under?
The FDT3N40TF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT3N40TF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT3N40TF you can contact the distributor directly for product support, shipping queries etc.
Is the FDT3N40TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT3N40TF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDT3N40TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT3N40TF often in real-time on the comparison pages.
What if I can't find stock of FDT3N40TF?
You can fill out our help required form which you can use to request a quote for FDT3N40TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.