Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
6,872
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
8,000
in stock
|
Buy Now | |
element14
from US$0.27
|
6,874
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
5,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
3.7 A, 100 V |
RDS(on) = 120 mΩ@ VGS = 10 V |
RDS(on) = 130 mΩ @ VGS = 6 V |
Fast switching speed |
Low gate charge (14nC typical) |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability in awidely used surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Motor Drives |
End Products |
---|
DC/DC Converters |
Description | FDT3612 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 3.7 |
PD Max (W) | 3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 120 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 14 |
Ciss Typ (pF) | 632 |
Package Type | SOT-223-4 / TO-261-4 |
Trans MOSFET N-CH 100V 3.7A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
N CHANNEL MOSFET, 100V, 10.2A, SOT-223 | element14 |
MOSFET, N CH, 100V, 3.7A, SOT-223 | Farnell |
N Channel Mosfet, 100V, 10.2A, Sot-223 | Newark Electronics |
N-Channel 100 V 120 mOhm SMT PowerTrench Mosfet- SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a FDT3612?
Additional datasheets, footprints and schematics for FDT3612 are listed on our Part Details page. You can also find images and similar parts to FDT3612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDT3612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDT3612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDT3612 fall under?
The FDT3612 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDT3612 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDT3612 you can contact the distributor directly for product support, shipping queries etc.
Is the FDT3612 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDT3612 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for FDT3612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDT3612 often in real-time on the comparison pages.
What if I can't find stock of FDT3612?
You can fill out our help required form which you can use to request a quote for FDT3612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.