Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
17,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.47
|
12,500
in stock
|
Buy Now | |
element14
from US$0.34
|
5,729
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,949
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,944
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
148
in stock
|
Buy Now | |
Avnet Silica
-
|
77,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
52,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
3.5 A, 60 V |
RDS(ON) = 0.100Ω @ VGS = 10 V |
RDS(ON) = 0.200Ω @ VGS = 4.5 V |
Optimized for use in switching DC/DC converterswith PWM controllers |
Very fast switching |
Low gate charge |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC/DC Converters |
Description | FDS9945 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 3.5 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=200 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 420 |
Package Type | SOIC-8 |
Dual N-Channel 60 V 2 W 13 nC PowerTrench Surface Mount Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 60V 3.5A 8-Pin SOIC T/R | Avnet Asia |
MOSFET, N CH, 60V, 3.5A, 8SOIC | element14 |
Mosfet, N Channel, 60V, 3.5A, 8Soic | Newark Electronics |
MOSFET N-Ch 60V 3.5A PowerTrench SOIC8 | RS |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FDS9945?
Additional datasheets, footprints and schematics for FDS9945 are listed on our Part Details page. You can also find images and similar parts to FDS9945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS9945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS9945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS9945 fall under?
The FDS9945 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS9945 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS9945 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS9945 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS9945 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for FDS9945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS9945 often in real-time on the comparison pages.
What if I can't find stock of FDS9945?
You can fill out our help required form which you can use to request a quote for FDS9945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.