Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,290
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1: N-Channel 6.5 A, 20 V RDS(ON) = 30 mΩ @ VGS = 4.5 V RDS(ON) = 43 mΩ @ VGS = 2.5 V |
Q2: P-Channel -5 A, -20 V RDS(ON) = 55 mΩ @ VGS = -4.5 V RDS(ON) = 90 mΩ @ VGS = -2.5 V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS9934C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | Q1:1.5, Q2: -1.2 |
ID Max (A) | -5 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N: 43, P: 90 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 30, P: 55 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.7 |
Ciss Typ (pF) | 955 |
Package Type | SOIC-8 |
MOSFET, Fairchild, FDS9934C | RS |
Trans MOSFET N/P-CH 20V 6.5A/5A 8-Pin SOIC N T/R | EBV Elektronik |
Mosfet, N/P Channel, 20V, 6.5A, Soic-8 | Newark Electronics |
Dual N & P-Channel 20 V 30 mOhm PowerTrench« Mosfet - SOIC-8 | Future Electronics |
MOSFET, N & P CH 8SOIC | element14 |
Where can I find additional details, specifications and documents for a FDS9934C?
Additional datasheets, footprints and schematics for FDS9934C are listed on our Part Details page. You can also find images and similar parts to FDS9934C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS9934C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS9934C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS9934C fall under?
The FDS9934C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS9934C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS9934C you can contact the distributor directly for product support, shipping queries etc.
Is the FDS9934C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS9934C have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FDS9934C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS9934C often in real-time on the comparison pages.
What if I can't find stock of FDS9934C?
You can fill out our help required form which you can use to request a quote for FDS9934C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.