Status: | Active |
---|---|
Series: | FDS8978 |
RoHS: | Compliant |
RDS(ON) = 18 mΩ, VGS = 10V, ID = 7.5A |
RDS(ON) = 21 mΩ, VGS = 4.5V, ID = 6.9A |
High performance trench technology for extremely low RDS(ON) |
Low gate charge |
High power and current handling capability |
100% Rg Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC/DC Converters |
Description | FDS8978 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 7.5 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=21 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=18 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 907 |
Package Type | SOIC-8 |
MOSFET, DUAL N CH, 30V, 7.5A, SOIC-8 | element14 |
N-Channel 30 V 18 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
Mosfet, Dual N Ch, 30V, 7.5A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDS8978?
Additional datasheets, footprints and schematics for FDS8978 are listed on our Part Details page. You can also find images and similar parts to FDS8978 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8978 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8978 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8978 fall under?
The FDS8978 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8978 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8978 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8978 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8978 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for FDS8978.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8978 often in real-time on the comparison pages.
What if I can't find stock of FDS8978?
You can fill out our help required form which you can use to request a quote for FDS8978 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.