Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,210
in stock
|
Buy Now | |
Farnell
from US$0.42
|
22,353
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
14,853
in stock
|
Buy Now | |
element14
from US$0.46
|
14,853
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
1,515
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1: N-Channel 7.0 A, 30 V RDS(ON) = 28 mΩ @ VGS = 10 V RDS(ON) = 40 mΩ @ VGS = 4.5 V |
Q2: P-Channel -5 A,-30 V RDS(ON) = 52 mΩ @ VGS = -10 V RDS(ON) = 80 mΩ @ VGS = -4.5 V |
Fast switching speed |
High power and handling capability in a widely usedsurface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS8958A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±30 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | ± 3.0 |
ID Max (A) | N: 7.0, P: 5.0 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 40.0 , N: 80.0 |
RDS(on) Max @ VGS = 10 V (mΩ) | N: 28.0 , P: 52.0 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | N: 11.5, P:9.6 |
Ciss Typ (pF) | N: 575, Q2:528 |
Package Type | SOIC-8 |
MOSFET, DUAL, NP, SO-8 | Farnell |
Mosfet, Dual, Np, So-8 | Newark Electronics |
ON Semiconductor, FDS8958A | RS |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N/P-CH 30V 7A/5A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS8958A?
Additional datasheets, footprints and schematics for FDS8958A are listed on our Part Details page. You can also find images and similar parts to FDS8958A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8958A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8958A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8958A fall under?
The FDS8958A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8958A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8958A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8958A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8958A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and RS have stock available or on a lead time for FDS8958A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8958A often in real-time on the comparison pages.
What if I can't find stock of FDS8958A?
You can fill out our help required form which you can use to request a quote for FDS8958A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.