Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.20
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
12,227
in stock
|
Buy Now | |
element14
from US$1.70
|
12,227
in stock
|
Buy Now | |
Farnell
from US$1.62
|
12,227
in stock
|
Buy Now | |
RS
from US$1.35
|
2,944
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.00
|
2,083
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
Avnet Asia
from US$1.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 62 mΩ at VGS = 10 V, ID = 3.5 A |
Max rDS(on) = 100 mΩ at VGS = 6 V, ID = 2.8 A |
High Performance Trench Technology for Extremely Low rDS(on) |
High Power and Current Handling Capability in a Widely Used Surface Mount Package |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Primary Switch for Bridge Topology |
End Products |
---|
Synchronous Rectifier |
Description | FDS89141 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 3.5 |
PD Max (W) | 31 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=62 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.9 |
Ciss Typ (pF) | 299 |
Package Type | SOIC-8 |
PT5 100V/20V DUAL NCH POWERTRENCH MOSFET | Future Electronics |
Mosfet, Nn Channel, 100V, 3.5A, 8Soic | Newark Electronics |
MOSFET, NN CH, 100V, 3.5A, 8SOIC | element14 |
MOSFET Dual N-Channel 100V 3.5A SOIC8 | RS |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
MOSFET Array, Dual N Channel, 100 V, 3.5 A, 62 Milliohms, SOIC, 8 Pins | Avnet America |
Where can I find additional details, specifications and documents for a FDS89141?
Additional datasheets, footprints and schematics for FDS89141 are listed on our Part Details page. You can also find images and similar parts to FDS89141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS89141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS89141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS89141 fall under?
The FDS89141 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS89141 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS89141 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS89141 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS89141 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDS89141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS89141 often in real-time on the comparison pages.
What if I can't find stock of FDS89141?
You can fill out our help required form which you can use to request a quote for FDS89141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.