Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,500
in stock
|
Buy Now | |
element14
from US$0.23
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.23
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
651
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Max rDS(on) = 23mΩ at VGS = 10V, ID = 8.5A |
Max rDS(on) = 30mΩ at VGS = 4.5V, ID = 7.5A |
Low gate charge |
100% RG Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS8884 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 8.5 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 30 |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5 |
Ciss Typ (pF) | 475 |
Package Type | SOIC-8 |
Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R | Avnet America |
Mosfet, N-Channel, 30V, 8.5A, Soic-8 | Newark Electronics |
MOSFET, N-CHANNEL, 30V, 8.5A, SOIC-8 | element14 |
N-Channel 30 V 23 mOhm 13 nC Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 30V 8.5A SOIC8 | RS |
Where can I find additional details, specifications and documents for a FDS8884?
Additional datasheets, footprints and schematics for FDS8884 are listed on our Part Details page. You can also find images and similar parts to FDS8884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8884 fall under?
The FDS8884 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8884 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8884 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8884 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8884 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FDS8884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8884 often in real-time on the comparison pages.
What if I can't find stock of FDS8884?
You can fill out our help required form which you can use to request a quote for FDS8884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.