Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
3,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
2,500
in stock
|
Buy Now | |
element14
from US$0.42
|
2,226
in stock
|
Buy Now | |
Farnell
from US$0.38
|
2,226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
477
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 10 mΩ @ VGS = 10V @ ID = 11.6A |
RDS(ON) = 12mΩ @ VGS = 4.5V @ ID = 10.7A |
High performance trench technology for extremely lowrDS(ON) |
Low gate charge |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS8880 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 11.6 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12 |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | 5 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 1235 |
Package Type | SOIC-8 |
30V 11.6A 10 Os Nch Power Rohs Compliant: Yes |Onsemi FDS8880 | Newark Electronics |
Trans MOSFET N-CH 30V 11.6A 8-Pin SOIC N T/R | Avnet America |
MOSFET N-Channel 30V 11.6A SOIC8 | RS |
N-Channel 30 V 10 mO Surface Mount PowerTrench« Mosfet - SOIC-8 | Future Electronics |
MOSFET, N CH, 30V, 11.6A, 8SOIC | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor, Single, N-channel, PowerTrench MOSFET, 30V, 11.6A, SOIC8 | ON Semiconductor FDS8880 | RS Americas |
Where can I find additional details, specifications and documents for a FDS8880?
Additional datasheets, footprints and schematics for FDS8880 are listed on our Part Details page. You can also find images and similar parts to FDS8880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8880 fall under?
The FDS8880 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8880 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8880 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8880 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8880 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and element14 have stock available or on a lead time for FDS8880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8880 often in real-time on the comparison pages.
What if I can't find stock of FDS8880?
You can fill out our help required form which you can use to request a quote for FDS8880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.