Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
rDS(ON) = 4.2 mΩ (Typ), VGS = 10 V, ID = 18 A |
rDS(ON) = 4.9 mΩ (Typ), VGS = 4.5 V, ID = 17 A |
High performance trench technology for extremely lowrDS(ON) |
Low gate charge |
High power and current handling capability |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC/DC Converters |
Description | FDS8870 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 18 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 4.9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.2 |
Qg Typ @ VGS = 4.5 V (nC) | 9 |
Qg Typ @ VGS = 10 V (nC) | 45 |
Ciss Typ (pF) | 4615 |
Package Type | SOIC-8 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, N Channel, 18 A, 30 V, 4.2 Mohm, 10 V, 2.5 V Rohs Compliant: Yes |Onsemi FDS8870 | Newark Electronics |
Single N-Channel 30 V 2.5 W 112 nC Silicon Surface Mount Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 30V 18A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS8870?
Additional datasheets, footprints and schematics for FDS8870 are listed on our Part Details page. You can also find images and similar parts to FDS8870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8870 fall under?
The FDS8870 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8870 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8870 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8870 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8870 have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FDS8870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8870 often in real-time on the comparison pages.
What if I can't find stock of FDS8870?
You can fill out our help required form which you can use to request a quote for FDS8870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.