Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
695
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
9,013
in stock
|
Buy Now | |
element14
from US$0.59
|
9,013
in stock
|
Buy Now | |
Farnell
from US$0.57
|
9,013
in stock
|
Buy Now | |
Schukat Electronic
from US$0.49
|
1,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1 N-Channel Max. RDS(on) = 17 mΩ at VGS = 10 V, ID = 8.6 A Max. RDS(on) = 20 mΩ at VGS = 4.5 V, ID = 7.3 A |
Q2 P-Channel Max. RDS(on) = 20.5 mΩ at VGS = -10 V, ID = -7.3 A Max. RDS(on) = 34.5 mΩ at VGS = -4.5 V, ID = -5.6 A |
High Power and Current Handling Capability in a Widely Used Surface Mount Package |
Fast Switching Speed |
Applications |
---|
This product is general usage and suitable for many different applications. |
Synchronous Buck |
End Products |
---|
Inverter |
Description | FDS8858CZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | ±3 |
ID Max (A) | N: 8.6, P: -7.3 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 20.0, P:34.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | N: 1.0, P:20.5 |
Qg Typ @ VGS = 4.5 V (nC) | 15 |
Qg Typ @ VGS = 10 V (nC) | 33 |
Ciss Typ (pF) | 1675 |
Package Type | SOIC-8 |
Dual Mosfet, N And P Channel, 8.6 A, 30 V, 17 Mohm, 10 V, 1.6 V Rohs Compliant: Yes |Onsemi FDS8858CZ | Newark Electronics |
MOSFET, DUAL, NP, SMD, SO-8 | element14 |
N+P-Ch 30V 8,6/7,3A 2,0W SO8 | Schukat Electronic |
MOSFET Dual N/P-Ch 30V 8.6A/7.3A SOIC8 | RS |
Trans MOSFET N/P-CH 30V 8.6A/7.3A 8-Pin SOIC N T/R | EBV Elektronik |
Dual N/P-Channel 30 V 1.6 W 24/46 nC Silicon Surface Mount Mosfet - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a FDS8858CZ?
Additional datasheets, footprints and schematics for FDS8858CZ are listed on our Part Details page. You can also find images and similar parts to FDS8858CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS8858CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS8858CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS8858CZ fall under?
The FDS8858CZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS8858CZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8858CZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDS8858CZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS8858CZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for FDS8858CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS8858CZ often in real-time on the comparison pages.
What if I can't find stock of FDS8858CZ?
You can fill out our help required form which you can use to request a quote for FDS8858CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.