Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
6,386
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
6,386
in stock
|
Buy Now | |
element14
from US$0.89
|
6,386
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 255 mΩ at VGS = -10 V, ID = -2.2 A |
Max rDS(on) = 290 mΩ at VGS = -6 V, ID = -2 A |
Very Low rDS(on) Mid Voltage P-channel Silicon Technology Optimised for Low Qg |
This Product is Optimised for Fast Switching Applications as well as Load Switch Applications |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Active Clamp Switch |
End Products |
---|
Load Switch |
Description | FDS86267P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -2.2 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 255 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | 806 |
Package Type | SOIC-8 |
Mosfet, P-Ch, 150V, 2.2A, Soic | Newark Electronics |
MOSFET, P-CH, -150V, -2.2A, SOIC-8 | element14 |
Trans MOSFET P-CH 150V 2.2A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS86267P?
Additional datasheets, footprints and schematics for FDS86267P are listed on our Part Details page. You can also find images and similar parts to FDS86267P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS86267P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS86267P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS86267P fall under?
The FDS86267P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS86267P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS86267P you can contact the distributor directly for product support, shipping queries etc.
Is the FDS86267P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS86267P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for FDS86267P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS86267P often in real-time on the comparison pages.
What if I can't find stock of FDS86267P?
You can fill out our help required form which you can use to request a quote for FDS86267P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.