Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Schukat Electronic
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 55 mΩ at VGS = 10 V, ID = 4.5 A |
Max rDS(on) = 80 mΩ at VGS = 6 V, ID = 3.7 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Consumer Appliances |
End Products |
---|
DC-DC Conversion |
Description | FDS86252 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 4.5 |
PD Max (W) | 5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 55 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.2 |
Ciss Typ (pF) | 718 |
Package Type | SOIC-8 |
MOSFET N-Channel 150V 4.5A SOIC8 | RS |
Trans MOSFET N-CH 150V 4.5A 8-Pin SOIC N T/R | Avnet America |
Mosfet Transistor, N Channel, 4.5 A, 150 V, 0.045 Ohm, 10 V, 3.4 V |Onsemi FDS86252 | Newark Electronics |
FDS86252 Series 150 V 4.5 A 55 mOhm N-Channel PowerTrench MOSFET - SOIC-8 | Future Electronics |
N-Ch 150V 4,5A 5,0W 0,055R SO8 | Schukat Electronic |
MOSFET, N CH, 150V, 4.5A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FDS86252?
Additional datasheets, footprints and schematics for FDS86252 are listed on our Part Details page. You can also find images and similar parts to FDS86252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS86252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS86252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS86252 fall under?
The FDS86252 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS86252 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS86252 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS86252 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS86252 have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for FDS86252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS86252 often in real-time on the comparison pages.
What if I can't find stock of FDS86252?
You can fill out our help required form which you can use to request a quote for FDS86252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.