Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
2,500
in stock
|
Buy Now | |
element14
from US$1.51
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$1.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 19.8 mΩ at VGS = 10 V, ID = 7.5 A |
Max rDS(on) = 26 mΩ at VGS = 6 V, ID = 6.4 A |
High Performance Trench Technology for Extremely Low rDS(on) |
High Power and Current Handling Capability in a Widely Used Surface Mount Package |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Off-line UPS |
Primary Switch for 24V and 48V Systems |
End Products |
---|
DC/DC Converters |
Distributed Power Architectures and VRMs |
High Voltage Synchronous Rectifier |
Description | FDS86240 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 7.5 |
PD Max (W) | 5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 19.8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 1930 |
Package Type | SOIC-8 |
FDS86240 Series 150 V 7.5 A 19.8 mOhm N-Ch PowerTrench« MOSFET - SO-8 | Future Electronics |
Mosfet, N Ch, 150V, 7.5A, 8Soic | Newark Electronics |
MOSFET, N CH, 150V, 7.5A, 8SOIC | element14 |
Trans MOSFET N-CH 150V 7.5A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS86240?
Additional datasheets, footprints and schematics for FDS86240 are listed on our Part Details page. You can also find images and similar parts to FDS86240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS86240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS86240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS86240 fall under?
The FDS86240 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS86240 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS86240 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS86240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS86240 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FDS86240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS86240 often in real-time on the comparison pages.
What if I can't find stock of FDS86240?
You can fill out our help required form which you can use to request a quote for FDS86240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.