Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
364
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
4,484
in stock
|
Buy Now | |
element14
from US$1.82
|
4,484
in stock
|
Buy Now | |
Farnell
from US$1.67
|
4,484
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
2,325
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 9.8 mΩ at VGS = 10 V, ID = 11.2 A |
Max rDS(on) = 16 mΩ at VGS = 6 V, ID = 9 A |
High performance trench technologh for extremely low rDS(on) |
High power and current handing capability in a widely used surface mount package |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Distribution |
Off-line UPS |
Primary Switch for 24V and 48V Systems |
End Products |
---|
DC/DC Converters |
Distributed Power Architectures and VRMs |
High Voltage Synchronous Rectifier |
Description | FDS86140 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 11.2 |
PD Max (W) | 5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 9.8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16.5 |
Ciss Typ (pF) | 1940 |
Package Type | SOIC-8 |
Mosfet, N Channel, 100V, 11.2A, 8Soic | Newark Electronics |
MOSFET, N CH, 100V, 11.2A, 8SOIC | element14 |
MOSFET N-Channel 100V 11.2A SOIC8 | RS |
Single N-Channel 100 V 17 mOhm 41 nC 2.5 W PowerTrench SMT Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 100V 11.2A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS86140?
Additional datasheets, footprints and schematics for FDS86140 are listed on our Part Details page. You can also find images and similar parts to FDS86140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS86140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS86140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS86140 fall under?
The FDS86140 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS86140 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS86140 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS86140 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS86140 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for FDS86140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS86140 often in real-time on the comparison pages.
What if I can't find stock of FDS86140?
You can fill out our help required form which you can use to request a quote for FDS86140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.