Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
18
in stock
|
Buy Now | |
Avnet Asia
from US$0.43
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
2,457
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
18
in stock
|
Buy Now | |
element14
from US$0.60
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
9.4 A, 20 V |
RDS(ON) = 14 mΩ @ VGS = 4.5 V |
RDS(ON) = 18 mΩ @ VGS = 2.5 V |
Low gate charge (16 nC typical) |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS6898A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 9.4 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=18 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=14 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 1821 |
Package Type | SOIC-8 |
Transistor MOSFET Array Dual N-CH 20V 9.4A 8-Pin SOIC T/R | Avnet Asia |
MISCELLANEOUS MOSFETS | Farnell |
Dual N-Channel 20 V 14 mOhm PowerTrench Mosfet - SOIC-8 | Future Electronics |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Mosfet, Dual, N, Smd, So-8 | Newark Electronics |
MOSFET, DUAL, N, SMD, SO-8 | element14 |
Where can I find additional details, specifications and documents for a FDS6898A?
Additional datasheets, footprints and schematics for FDS6898A are listed on our Part Details page. You can also find images and similar parts to FDS6898A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6898A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6898A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6898A fall under?
The FDS6898A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6898A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6898A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6898A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6898A have stock available?
Authorised distributors including Avnet Asia, Farnell, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FDS6898A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6898A often in real-time on the comparison pages.
What if I can't find stock of FDS6898A?
You can fill out our help required form which you can use to request a quote for FDS6898A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.