Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
1,845
in stock
|
Buy Now | |
element14
from US$0.70
|
1,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
7.5 A, 20 V RDS(ON) = 0.018 Ω @ VGS = 4.5 V RDS(ON) = 0.022 Ω @ VGS = 2.5 V. |
Low gate charge (23nC typical). |
Fast switching speed. |
High performance trench technology for extremely low RDS(ON). |
High power and current handling capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Motor Drives |
End Products |
---|
DC/DC Converters |
Description | FDS6890A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 7.5 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=22 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=18 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 16 |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 2130 |
Package Type | SOIC-8 |
MOSFET, DUAL, NN, SO-8 | element14 |
Mosfet, Full Reel | Newark Electronics |
MOSFET 20V 18.0 MOHM SO8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 7.5A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS6890A?
Additional datasheets, footprints and schematics for FDS6890A are listed on our Part Details page. You can also find images and similar parts to FDS6890A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6890A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6890A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6890A fall under?
The FDS6890A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6890A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6890A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6890A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6890A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FDS6890A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6890A often in real-time on the comparison pages.
What if I can't find stock of FDS6890A?
You can fill out our help required form which you can use to request a quote for FDS6890A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.