Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
2,895
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
7,500
in stock
|
Buy Now | |
element14
from US$0.65
|
2,895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,776
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-6 A, -20 V RDS(ON) = 0.030 Ω @ VGS = -4.5 V RDS(ON) = 0.040 Ω @ VGS = -2.5 V. |
Low gate charge (23nC typical). |
High performance trench technology for extremely low RDS(ON). |
High power and current handling capability. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS6875 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -6 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=40 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=30 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 2250 |
Package Type | SOIC-8 |
MOSFET, DUAL, PP, SO-8 | element14 |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
Dual P Channel Mosfet, -20V, Soic | Newark Electronics |
Dual P-Channel 20 V 30 mOhm PowerTrench Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 6A 8-Pin SOIC T/R | Avnet America |
ON Semi FDS6875 Dual Digital Transistor, 8-Pin SOIC | ON Semiconductor FDS6875 | RS Americas |
Where can I find additional details, specifications and documents for a FDS6875?
Additional datasheets, footprints and schematics for FDS6875 are listed on our Part Details page. You can also find images and similar parts to FDS6875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6875 fall under?
The FDS6875 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6875 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6875 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6875 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6875 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FDS6875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6875 often in real-time on the comparison pages.
What if I can't find stock of FDS6875?
You can fill out our help required form which you can use to request a quote for FDS6875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.