FDS6692A Semiconductors - Discretes by ON Semiconductor

MOSFET N CH 30V 0.0082OHM 9A SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for RS
RS
from US$0.55
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for element14
element14
from US$0.54
-
Buy Now
Logo for Farnell
Farnell
from US$0.55
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 9A
Drain Source Voltage Vds 30V
On Resistance Rds(on) 0.0082ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.2V
Power Dissipation Pd 1.47W
Transistor Case Style SOIC
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -55°C

Alternative Descriptions

MOSFET, Fairchild, FDS6692A | RS
Trans MOSFET N-CH 30V 9A 8-Pin SOIC N T/R | Avnet America
MOSFET, N CH, 30V, 0.0082OHM, 9A, SOIC-8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDS6692A?

Additional datasheets, footprints and schematics for FDS6692A are listed on our Part Details page. You can also find images and similar parts to FDS6692A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDS6692A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6692A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDS6692A fall under?

The FDS6692A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to FDS6692A when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6692A you can contact the distributor directly for product support, shipping queries etc.

Is the FDS6692A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FDS6692A have stock available?

Authorised distributors including RS, Avnet America, element14 and Farnell have stock available or on a lead time for FDS6692A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDS6692A often in real-time on the comparison pages.

What if I can't find stock of FDS6692A?

You can fill out our help required form which you can use to request a quote for FDS6692A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay