Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
3,265
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
10,000
in stock
|
Buy Now | |
element14
from US$1.27
|
4,150
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
2,687
in stock
|
Buy Now | |
Farnell
from US$1.20
|
2,682
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
614
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
2
in stock
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now | |
Schukat Electronic
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-20 A, -30V |
RDS(ON) = 4.6 mΩ @ VGS = -10V |
RDS(ON) = 6.5 mΩ @ VGS = -4.5V |
Extended VGSS range (–25V) for battery applications |
HBM ESD protection level of 8kV typical (note 3) |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS6681Z |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -20 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 6.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.6 |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 105 |
Ciss Typ (pF) | 7540 |
Package Type | SOIC-8 |
Trans MOSFET P-CH 30V 20A 8-Pin SOIC N T/R | Avnet America |
MOSFET, P | element14 |
MOSFET P-Channel 30V 20A SOIC8 | RS |
Mosfet Transistor, P Channel, 20 A, -30 V, 0.0038 Ohm, -10 V, 1.8 V Rohs Compliant: Yes |Onsemi FDS6681Z | Newark Electronics |
P-Channel 30 V 4.6 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
P-Ch -30V -20A 2,5W 0,0046R SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDS6681Z?
Additional datasheets, footprints and schematics for FDS6681Z are listed on our Part Details page. You can also find images and similar parts to FDS6681Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6681Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6681Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6681Z fall under?
The FDS6681Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6681Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6681Z you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6681Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6681Z have stock available?
Authorised distributors including Avnet America, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for FDS6681Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6681Z often in real-time on the comparison pages.
What if I can't find stock of FDS6681Z?
You can fill out our help required form which you can use to request a quote for FDS6681Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.