Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
30,760
in stock
|
Buy Now | |
element14
from US$0.51
|
30,760
in stock
|
Buy Now | |
Farnell
from US$0.52
|
30,760
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
22,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
1,782
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 9.3mΩat VGS = -10V, ID = -13A |
Max rDS(on) = 14.8mΩ at VGS = -4.5V, ID = -11A |
Extended VGS range (-25V) for battery applications |
HBM ESD protection level of 6kV typical (note 3) |
High performance trench technology for extremely lowrDS(on) |
High power and current handing capability |
High power and current handing capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS6679AZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 25 |
VGS(th) Max (V) | -3 |
ID Max (A) | -13 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 14.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9.3 |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 38 |
Ciss Typ (pF) | 2890 |
Package Type | SOIC-8 |
Mosfet Transistor, P Channel, -13 A, -30 V, 0.0077 Ohm, -10 V, -1.9 V Rohs Compliant: Yes |Onsemi FDS6679AZ | Newark Electronics |
MOSFET PCH 30V 13A 8SOIC | element14 |
P-Channel 30 V 9.3 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 30V 13A SOIC8 | RS |
Trans MOSFET P-CH 30V 13A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS6679AZ?
Additional datasheets, footprints and schematics for FDS6679AZ are listed on our Part Details page. You can also find images and similar parts to FDS6679AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6679AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6679AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6679AZ fall under?
The FDS6679AZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6679AZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6679AZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6679AZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6679AZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDS6679AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6679AZ often in real-time on the comparison pages.
What if I can't find stock of FDS6679AZ?
You can fill out our help required form which you can use to request a quote for FDS6679AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.