Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
7,141
in stock
|
Buy Now | |
element14
from US$0.52
|
7,141
in stock
|
Buy Now | |
Farnell
from US$0.43
|
7,141
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-11 A, -20 V. |
RDS(ON) = 0.014 Ω @ VGS = -4.5 V |
RDS(ON) = 0.020 Ω @ VGS = -2.5 V |
Extended VGSS range (+-12V) for battery applications |
Low gate charge (44nC typical) |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
RoHS Compliant. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Power Management |
Battery Management |
Description | FDS6576 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -11 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 20 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 14 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 5 |
Qg Typ @ VGS = 10 V (nC) | 43 |
Ciss Typ (pF) | 4044 |
Package Type | SOIC-8 |
Mosfet, P, Smd, 8-Soic | Newark Electronics |
MOSFET, P, SMD, 8-SOIC | element14 |
MOSFET P-Ch 20V 11A 2.5V-Spec. SOIC8 | RS |
P-Channel 20 V 14 mOhm 2.5V Specified PowerTrench« MOSFET-SOIC-8 | Future Electronics |
Trans MOSFET P-CH 20V 11A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS6576?
Additional datasheets, footprints and schematics for FDS6576 are listed on our Part Details page. You can also find images and similar parts to FDS6576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6576 fall under?
The FDS6576 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6576 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6576 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6576 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6576 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDS6576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6576 often in real-time on the comparison pages.
What if I can't find stock of FDS6576?
You can fill out our help required form which you can use to request a quote for FDS6576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.