Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,610
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,810
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now |
-8.0 A, -20 V |
RDS(on) = 24 mΩ @ VGS = -4.5 V |
RDS(on) = 32 mΩ @ VGS = -2.5 V |
Low gate charge (26nC typical) |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Power Management |
Battery Protection |
Description | FDS6375 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -8 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 32 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 24 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 75 |
Qg Typ @ VGS = 10 V (nC) | 26 |
Ciss Typ (pF) | 2694 |
Package Type | SOIC-8 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 20V 8A SOIC8 | RS |
P-Channel 20 V 24 mOhm 2.5V Specified PowerTrench Mosfet SOIC-8 | Future Electronics |
Fet 20V 24.0 Mohm So8 Rohs Compliant: Yes |Onsemi FDS6375 | Newark Electronics |
Trans MOSFET P-CH 20V 8A 8-Pin SOIC N T/R | Avnet America |
MOSFET, P, SO-8 | element14 |
MOSFET, P CH, -20V, -8A, SOIC | Farnell |
Where can I find additional details, specifications and documents for a FDS6375?
Additional datasheets, footprints and schematics for FDS6375 are listed on our Part Details page. You can also find images and similar parts to FDS6375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS6375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS6375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS6375 fall under?
The FDS6375 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS6375 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS6375 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS6375 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS6375 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for FDS6375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS6375 often in real-time on the comparison pages.
What if I can't find stock of FDS6375?
You can fill out our help required form which you can use to request a quote for FDS6375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.