Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.02ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cont Current Id @ 25°C | 8A |
Current Id Max | 8A |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 50A |
Pulse Current Idm N Channel 2 | 50A |
SMD Marking | FDS5680 |
Voltage Vds | 60V |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 2.5V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 4V |
N Channel Mosfet, 60V, 8A, Soic | Newark Electronics |
MOSFET, N, SO-8 | element14 |
Trans MOSFET N-CH 60V 8A 8-Pin SOIC N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FDS5680?
Additional datasheets, footprints and schematics for FDS5680 are listed on our Part Details page. You can also find images and similar parts to FDS5680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS5680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS5680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS5680 fall under?
The FDS5680 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDS5680 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS5680 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS5680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDS5680 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for FDS5680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS5680 often in real-time on the comparison pages.
What if I can't find stock of FDS5680?
You can fill out our help required form which you can use to request a quote for FDS5680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.