Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
11,372
in stock
|
Buy Now | |
element14
from US$1.19
|
11,368
in stock
|
Buy Now | |
Farnell
from US$1.10
|
11,368
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10 A, 60 V RDS(ON) = 0.014 Ω @ VGS = 10 V RDS(ON) = 0.017 Ω @ VGS = 6 V |
Low gate charge |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDS5670 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 10 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 14 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 49 |
Ciss Typ (pF) | 2900 |
Package Type | SOIC-8 |
Mosfet, N, So-8 | Newark Electronics |
MOSFET, N, SO-8 | element14 |
N-Channel 60 V 14 mOhm SMT PowerTrench Mosfet SOIC-8 | Future Electronics |
Trans MOSFET N-CH 60V 10A 8-Pin SOIC N T/R | Avnet America |
MOSFET N-Ch 60V 10A PowerTrench SOIC8 | RS |
Where can I find additional details, specifications and documents for a FDS5670?
Additional datasheets, footprints and schematics for FDS5670 are listed on our Part Details page. You can also find images and similar parts to FDS5670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS5670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS5670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS5670 fall under?
The FDS5670 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS5670 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS5670 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS5670 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS5670 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDS5670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS5670 often in real-time on the comparison pages.
What if I can't find stock of FDS5670?
You can fill out our help required form which you can use to request a quote for FDS5670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.