Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,475
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,369
in stock
|
Buy Now | |
element14
from US$0.33
|
2,369
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,369
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
195
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 35mΩ at VGS = 10V, ID = 6.1A |
Max rDS(on) = 42mΩ at VGS = 4.5V, ID = 5.5A |
High performance trench technology for extremely low rDS(on) |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Synchronous Rectifier |
End Products |
---|
Inverter Switch |
Load Switch |
Description | FDS5351 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 6.1 |
PD Max (W) | 5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 42 |
RDS(on) Max @ VGS = 10 V (mΩ) | 35 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 985 |
Package Type | SOIC-8 |
N-Channel 60 V 35 mOhm SMT PowerTrench Mosfet SOIC-8 | Future Electronics |
MOSFET N-Ch 60V 6.1A PowerTrench SOIC8 | RS |
Mosfet Transistor, N Channel, 6.1 A, 60 V, 0.0265 Ohm, 10 V, 2 V Rohs Compliant: Yes |Onsemi FDS5351 | Newark Electronics |
MOSFET, N CH, 60V, 6.1A, SOIC-8 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 6.1A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS5351?
Additional datasheets, footprints and schematics for FDS5351 are listed on our Part Details page. You can also find images and similar parts to FDS5351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS5351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS5351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS5351 fall under?
The FDS5351 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS5351 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS5351 you can contact the distributor directly for product support, shipping queries etc.
Is the FDS5351 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS5351 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDS5351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS5351 often in real-time on the comparison pages.
What if I can't find stock of FDS5351?
You can fill out our help required form which you can use to request a quote for FDS5351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.