Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
20,000
in stock
|
Buy Now | |
element14
from US$0.72
|
11,921
in stock
|
Buy Now | |
Farnell
from US$0.53
|
11,229
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
2,464
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,166
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-7A, -30V |
RDS(ON) = 23 mΩ @ VGS = -10V |
RDS(ON) = 35 mΩ @ VGS = -4.5V |
Low gate charge (15nC typical) |
Fast switching speed |
High performance trench technology for extremely low RDS(ON) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Load Switch |
End Products |
---|
Power Management |
Battery Protection |
Description | FDS4935A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -7 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=35 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=23 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 1233 |
Package Type | SOIC-8 |
Dual P-Channel 30 V 23 mOhm SMT PowerTrench Mosfet SOIC-8 | Future Electronics |
Transistor Polarity:Dual P Channel | element14 |
MOSFET, P CH, 30V, 7A, SO-8 | Farnell |
Dual Mosfet, Dual P Channel, 7 A, -30 V, 23 Mohm, -10 V, -1.6 V Rohs Compliant: Yes |Onsemi FDS4935A | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 30V 7A SOIC8 | RS |
Transistor MOSFET Array Dual P-CH 30V 7A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS4935A?
Additional datasheets, footprints and schematics for FDS4935A are listed on our Part Details page. You can also find images and similar parts to FDS4935A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS4935A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS4935A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS4935A fall under?
The FDS4935A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS4935A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS4935A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS4935A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS4935A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDS4935A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS4935A often in real-time on the comparison pages.
What if I can't find stock of FDS4935A?
You can fill out our help required form which you can use to request a quote for FDS4935A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.