Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
4,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
4,148
in stock
|
Buy Now | |
element14
from US$0.64
|
4,148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
2,267
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
11 A, 40 V |
RDS(ON) = 13 mΩ @ VGS = 4.5 V |
High performance trench technology for extremelylow RDS(ON) |
Low gate charge (35 nC typical) |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
DC/DC Converters |
Description | FDS4672A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 11 |
PD Max (W) | 2.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 13 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 35 |
Ciss Typ (pF) | 4766 |
Package Type | SOIC-8 |
Mosfet Transistor, N Channel, 11 A, 40 V, 0.01 Ohm, 4.5 V, 1.2 V Rohs Compliant: Yes |Onsemi FDS4672A | Newark Electronics |
MOSFET, N-CH, 40V, 11A, SOIC-8 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 40 V 13 mOhm Surface Mount PowerTrench Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 40V 11A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDS4672A?
Additional datasheets, footprints and schematics for FDS4672A are listed on our Part Details page. You can also find images and similar parts to FDS4672A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDS4672A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDS4672A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDS4672A fall under?
The FDS4672A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDS4672A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDS4672A you can contact the distributor directly for product support, shipping queries etc.
Is the FDS4672A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDS4672A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for FDS4672A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDS4672A often in real-time on the comparison pages.
What if I can't find stock of FDS4672A?
You can fill out our help required form which you can use to request a quote for FDS4672A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.